3/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 3-Bolt Bracket Flange Block, Setscrew Locking, Single Lip Contact Seal, Nylon Coated Housing
| RegalRexnord | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | WFB3S212E |
| Product Name | Link-Belt WFB3S212E Flange Blocks Ball Bearings |
| Bearing Type | Ball |
| Mtg Configuration | 3-Bolt |
| Design Units | Inch |
| Shaft Size | 0.7500 inch (19.05 mm) |
| Flange Length / Diameter | 1.12 inch (28.57 mm) |