7/8" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal, Nylon Coated Housing
| RegalRexnord | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | WF3S214E |
| Product Name | Link-Belt WF3S214E Flange Blocks Ball Bearings |
| Bearing Type | Ball |
| Mtg Configuration | 4-Bolt |
| Design Units | Inch |
| Shaft Size | 0.8750 inch (22.22 mm) |
| Flange Length / Diameter | 1.17 inch (29.77 mm) |