W.M. Berg PRECISION WORMS WAS-7D

Description
Best choice of gearing when high drive reduction is required. Worm Wheels resemble spur gears with the addition of a throat cut into the O.D. of wheel. The throat permits the worm wheel to fully envelope the threads of the worm. Threads, not teeth are cut on the worm, and by adjusting the number of threads, different ratios can be achieved without altering mounting arrangements. A unique feature of Worm and Wheel assemblies is their ability to prohibit back driving Pitch: 16 to 64 DP and 1.5 to .5 MOD Material: Brass for Worm Gear and Stainless Steel for Worm Single, Double or Quad Start
Datasheet
Description
Best choice of gearing when high drive reduction is required. Worm Wheels resemble spur gears with the addition of a throat cut into the O.D. of wheel. The throat permits the worm wheel to fully envelope the threads of the worm. Threads, not teeth are cut on the worm, and by adjusting the number of threads, different ratios can be achieved without altering mounting arrangements. A unique feature of Worm and Wheel assemblies is their ability to prohibit back driving Pitch: 16 to 64 DP and 1.5 to .5 MOD Material: Brass for Worm Gear and Stainless Steel for Worm Single, Double or Quad Start
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PRECISION WORMS - WAS-7D - W.M. Berg
Cudahy, WI, United States
PRECISION WORMS
WAS-7D
PRECISION WORMS WAS-7D
Best choice of gearing when high drive reduction is required. Worm Wheels resemble spur gears with the addition of a throat cut into the O.D. of wheel. The throat permits the worm wheel to fully envelope the threads of the worm. Threads, not teeth are cut on the worm, and by adjusting the number of threads, different ratios can be achieved without altering mounting arrangements. A unique feature of Worm and Wheel assemblies is their ability to prohibit back driving Pitch: 16 to 64 DP and 1.5 to .5 MOD Material: Brass for Worm Gear and Stainless Steel for Worm Single, Double or Quad Start

Best choice of gearing when high drive reduction is required. Worm Wheels resemble spur gears with the addition of a throat cut into the O.D. of wheel. The throat permits the worm wheel to fully envelope the threads of the worm. Threads, not teeth are cut on the worm, and by adjusting the number of threads, different ratios can be achieved without altering mounting arrangements. A unique feature of Worm and Wheel assemblies is their ability to prohibit back driving

  • Pitch: 16 to 64 DP and 1.5 to .5 MOD
  • Material: Brass for Worm Gear and Stainless Steel for Worm
  • Single, Double or Quad Start
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Gears
Product Number WAS-7D
Product Name PRECISION WORMS
Gear Type Worm
Pressure Angle 14.5°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
KHK AG5-50R1E55, Module 550 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-50r1e55 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 50
Design Metric
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details