Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
V-BELT PULLEYS
W.M. BERG
V2M86S-7 -- V-BELT PULLEY
W.M. Berg
V-BELT PULLEY
V2M86S-7
Description
Operates with Pow-R-Vee 2V Series (6.4W X 5.6D)
W.M. Berg
Done
Datasheet
Description
Operates with Pow-R-Vee 2V Series (6.4W X 5.6D)
Datasheet
Suppliers
Company
Product
Description
Supplier Links
W.M. Berg
Cudahy, WI, United States
V-BELT PULLEY
V2M86S-7
V-BELT PULLEY
V2M86S-7
Operates with Pow-R-Vee 2V Series (6.4W X 5.6D)
Operates with Pow-R-Vee 2V Series (6.4W X 5.6D)
Supplier's Site
Datasheet
Technical Specifications
W.M. Berg
Product Category
V-Belt Pulleys
Product Number
V2M86S-7
Product Name
V-BELT PULLEY
Style
Standard
Unlock Full Specs
to access all available technical data
Similar Products
Chengdu Leno Machinery Co., Ltd.
V-Belt Pulley for Taper Bushes
SPZ/8
Specs
Style
Standard
Outside Diameter
5.67 to 17.87 inch (144.00 to 454.00 mm)
Bore Diameter
2.362 to 3.543 inch (60.00 to 90.00 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
12mm Bore, 36mm Pitch DIA. Single Groove V-Belt Pulley
A 6Z10M01203812
Specs
Pitch Diameter
1.42 inch (36.00 mm)
Outside Diameter
1.50 inch (38.00 mm)
Bore Diameter
0.472 inch (12.00 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
QD Sheaves
8V Series
Specs
Style
Standard
Outside Diameter
12.50 to 53.00 inch (317.50 to 1346.20 mm)
Bore Diameter
1.000 to 5.500 inch (25.40 to 139.70 mm)
View Details
RS Components, Ltd.
184268
Specs
Style
Standard
Pitch Diameter
3.15 inch (80.00 mm)
Outside Diameter
3.37 inch (85.50 mm)
View Details