W.M. Berg UNIVERSAL JOINTS UJD-8M

Description
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings
Datasheet
Description
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UNIVERSAL JOINTS - UJD-8M - W.M. Berg
Cudahy, WI, United States
UNIVERSAL JOINTS
UJD-8M
UNIVERSAL JOINTS UJD-8M
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings

The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime.

  • Beam Couplings
  • Bellows Couplings
  • Spider Couplings
  • Absorbathane Couplings
  • Oldham Couplings
  • Universal Joint Couplings
  • Wafer Spring and Disc Couplings
  • Sleeve Couplings
  • Neo-Flex Couplings
  • Universal Lateral Couplings
  • Flex-Thane Couplings
  • Telescopic Universal Joint Couplings
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Universal Joints
Product Number UJD-8M
Product Name UNIVERSAL JOINTS
Joint Type Double
Maximum Torque 11.42 In-lbs (13.16 kg-cm)
Material DELRIN BODY BLASS HUB ENDS AND SPIDER
Unlock Full Specs
to access all available technical data

Similar Products

Molded slide telescoping universal joint - 4.172
Specs
Maximum Torque 14 In-lbs (16.14 kg-cm)
Material Plastic
Hub O.D. 0.50 inch (13 mm)
View Details
Universal Joint - PB-R - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Bore Round; Keyed; Hex; Square
Hub O.D. 1.26 to 2.28 inch (32 to 58 mm)
Bore 0.630 to 1.181 inch (16.0 to 30.0 mm)
View Details
Universal Joints - 7906788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joint Type Single
Operating Angle 45 degrees
Maximum Speed 4000 rpm
View Details
Stainless Steel Precision Joints - X/XD - KTR Corporation
Specs
Joint Type Single (optional feature); Double (optional feature)
Hub Bore Round (optional feature); Keyed; Hex (optional feature); Square (optional feature)
Operating Angle 45 degrees
View Details