W.M. Berg ANTI-BACKLASH LEAD SCREWS TTMS25ABS20-1000

Description
Lead Screws Assemblies provide an economical solution for the transfer of rotary motion to linear motion. Materials: 6061 Aluminum or 416 stainless steel Lead accuracy of ±.006 in/ft. Size: diameters from 3/16" to 3/4".
Datasheet
Description
Lead Screws Assemblies provide an economical solution for the transfer of rotary motion to linear motion. Materials: 6061 Aluminum or 416 stainless steel Lead accuracy of ±.006 in/ft. Size: diameters from 3/16" to 3/4".
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANTI-BACKLASH LEAD SCREWS - TTMS25ABS20-1000 - W.M. Berg
Cudahy, WI, United States
ANTI-BACKLASH LEAD SCREWS
TTMS25ABS20-1000
ANTI-BACKLASH LEAD SCREWS TTMS25ABS20-1000
Lead Screws Assemblies provide an economical solution for the transfer of rotary motion to linear motion. Materials: 6061 Aluminum or 416 stainless steel Lead accuracy of ±.006 in/ft. Size: diameters from 3/16" to 3/4".

Lead Screws Assemblies provide an economical solution for the transfer of rotary motion to linear motion.

  • Materials: 6061 Aluminum or 416 stainless steel
  • Lead accuracy of ±.006 in/ft.
  • Size: diameters from 3/16" to 3/4".
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Lead Screws and ACME Screws
Product Number TTMS25ABS20-1000
Product Name ANTI-BACKLASH LEAD SCREWS
Screw Type Lead Screw
Design Features Zero-Backlash Design
Nut Material ACETAL
Unlock Full Specs
to access all available technical data

Similar Products

Direct Drive Linear Actuators: Series M1,2 x 0,25 x L1 - Lead Screw Series M1,2 x 0,25 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.0472 inch (1.2 mm)
View Details
ACME Nuts - A107510-2 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 0.7500 inch (19.05 mm)
Screw Lead 0.1000 inches per turn (3.94 turns per cm)
View Details
Acme screw, 5/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Acme Screw; Lead Screw
Component Type Screw Only
Length 48 inch (1219 mm)
View Details
Feed Screw - Lead Screw - CS14T+500L - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 0.1181 inch (3 mm)
View Details