W.M. Berg ANTI-BACKLASH LEAD SCREWS TTMS16ABS4-1000

Description
Lead Screws Assemblies provide an economical solution for the transfer of rotary motion to linear motion. Materials: 6061 Aluminum or 416 stainless steel Lead accuracy of ±.006 in/ft. Size: diameters from 3/16" to 3/4".
Datasheet
Description
Lead Screws Assemblies provide an economical solution for the transfer of rotary motion to linear motion. Materials: 6061 Aluminum or 416 stainless steel Lead accuracy of ±.006 in/ft. Size: diameters from 3/16" to 3/4".
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANTI-BACKLASH LEAD SCREWS - TTMS16ABS4-1000 - W.M. Berg
Cudahy, WI, United States
ANTI-BACKLASH LEAD SCREWS
TTMS16ABS4-1000
ANTI-BACKLASH LEAD SCREWS TTMS16ABS4-1000
Lead Screws Assemblies provide an economical solution for the transfer of rotary motion to linear motion. Materials: 6061 Aluminum or 416 stainless steel Lead accuracy of ±.006 in/ft. Size: diameters from 3/16" to 3/4".

Lead Screws Assemblies provide an economical solution for the transfer of rotary motion to linear motion.

  • Materials: 6061 Aluminum or 416 stainless steel
  • Lead accuracy of ±.006 in/ft.
  • Size: diameters from 3/16" to 3/4".
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Lead Screws and ACME Screws
Product Number TTMS16ABS4-1000
Product Name ANTI-BACKLASH LEAD SCREWS
Screw Type Lead Screw
Design Features Zero-Backlash Design
Nut Material ACETAL
Unlock Full Specs
to access all available technical data

Similar Products

Direct Drive Linear Actuators: Series M2 x 0,2 x L1 - Lead Screw Series M2 x 0,2 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.0787 inch (2 mm)
View Details
Lead Screws - 8625297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Lead Screw
Length 39.37 inch (1000 mm)
Screw O.D. 0.7087 inch (18 mm)
View Details
1/2-10 ACME LAD Screw with 1 Start and a lead of 0.1
Specs
Screw Type Lead Screw
Component Type Nut Only
Length 1 inch (25.4 mm)
View Details
ACME Nuts - A108706-2 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 0.8750 inch (22.22 mm)
Screw Lead 0.1670 inches per turn (2.36 turns per cm)
View Details