W.M. Berg ANTI-BACKLASH LEAD SCREWS TTMS10ABS20-500

Description
Lead Screws Assemblies provide an economical solution for the transfer of rotary motion to linear motion. Materials: 6061 Aluminum or 416 stainless steel Lead accuracy of ±.006 in/ft. Size: diameters from 3/16" to 3/4".
Datasheet
Description
Lead Screws Assemblies provide an economical solution for the transfer of rotary motion to linear motion. Materials: 6061 Aluminum or 416 stainless steel Lead accuracy of ±.006 in/ft. Size: diameters from 3/16" to 3/4".
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANTI-BACKLASH LEAD SCREWS - TTMS10ABS20-500 - W.M. Berg
Cudahy, WI, United States
ANTI-BACKLASH LEAD SCREWS
TTMS10ABS20-500
ANTI-BACKLASH LEAD SCREWS TTMS10ABS20-500
Lead Screws Assemblies provide an economical solution for the transfer of rotary motion to linear motion. Materials: 6061 Aluminum or 416 stainless steel Lead accuracy of ±.006 in/ft. Size: diameters from 3/16" to 3/4".

Lead Screws Assemblies provide an economical solution for the transfer of rotary motion to linear motion.

  • Materials: 6061 Aluminum or 416 stainless steel
  • Lead accuracy of ±.006 in/ft.
  • Size: diameters from 3/16" to 3/4".
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Lead Screws and ACME Screws
Product Number TTMS10ABS20-500
Product Name ANTI-BACKLASH LEAD SCREWS
Screw Type Lead Screw
Design Features Zero-Backlash Design
Nut Material ACETAL
Unlock Full Specs
to access all available technical data

Similar Products

Direct Drive Linear Actuators: Series M1,2 x 0,25 x L1 - Lead Screw Series M1,2 x 0,25 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.0472 inch (1.2 mm)
View Details
Lead Screws - 8625301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Lead Screw
Length 39.37 inch (1000 mm)
Screw O.D. 0.4724 inch (12 mm)
View Details
Acme screw, 3/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Acme Screw; Lead Screw
Component Type Screw Only
Length 36 inch (914 mm)
View Details
ACME Screws - A108705-1 - Rockford Ball Screw
Rockford Ball Screw
Specs
Screw Type Acme Screw
Design Features Right Hand Thread
Design English Design Arrangement
View Details