W.M. Berg TIMING PULLEY TP5P6U9M-20

Description
Operates with Max-M-Driver TB5 series
Datasheet
Description
Operates with Max-M-Driver TB5 series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TIMING PULLEY - TP5P6U9M-20 - W.M. Berg
Cudahy, WI, United States
TIMING PULLEY
TP5P6U9M-20
TIMING PULLEY TP5P6U9M-20
Operates with Max-M-Driver TB5 series

Operates with Max-M-Driver TB5 series

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Timing Pulleys (metric)
Product Number TP5P6U9M-20
Product Name TIMING PULLEY
Component Type Timing Pulley
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 7010616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyurethane
Pulley Diameter 6 mm (0.2362 inch)
View Details
Aluminum Timing Pulley Stock - 100-AT5-PS-160A - Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type AT 5mm AT5
Material Aluminum
View Details
Taper Bushes - HTD 14M-55/14M-85 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch Type HTD 14mm
Material Steel; Cast Iron
Teeth 28 to 216
View Details
2.03 mm (MXL) Pitch,90 Teeth, 8mm Bore, No Flange/With Hub, Aluminum Alloy Timing Pulley for 6mm Wide Belt - A 6A16M090NF6008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Material Aluminum
Belt Width 6 mm (0.2362 inch)
View Details