W.M. Berg TIMING PULLEY TP5A8W9M-22

Description
Operates with Max-M-Driver TB5 series
Datasheet
Description
Operates with Max-M-Driver TB5 series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TIMING PULLEY - TP5A8W9M-22 - W.M. Berg
Cudahy, WI, United States
TIMING PULLEY
TP5A8W9M-22
TIMING PULLEY TP5A8W9M-22
Operates with Max-M-Driver TB5 series

Operates with Max-M-Driver TB5 series

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Timing Pulleys (metric)
Product Number TP5A8W9M-22
Product Name TIMING PULLEY
Component Type Timing Pulley
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 182644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5.08mm
Material Aluminum; Aluminium
Teeth 22
View Details
3 mm (HTD) Pitch,18 Teeth, 6mm Bore, No Flange/With Hub, Aluminum Alloy Timing Pulley for 6mm Wide Belt - A 6A23M018NF0606 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Pitch Type HTD 3mm
Material Aluminum
View Details
Taper Bushes - HTD 8M-85/14M-40 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch Type HTD 14mm HTD 8mm
Material Steel; Cast Iron
Teeth 28 to 216
View Details
Aluminum Timing Pulley Stock - 14-AT10-PS-160A - Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type AT 10mm AT10
Material Aluminum
View Details