W.M. Berg TIMING PULLEY TP5A6W9M-13

Description
Operates with Max-M-Driver TB5 series
Datasheet
Description
Operates with Max-M-Driver TB5 series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TIMING PULLEY - TP5A6W9M-13 - W.M. Berg
Cudahy, WI, United States
TIMING PULLEY
TP5A6W9M-13
TIMING PULLEY TP5A6W9M-13
Operates with Max-M-Driver TB5 series

Operates with Max-M-Driver TB5 series

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Timing Pulleys (metric)
Product Number TP5A6W9M-13
Product Name TIMING PULLEY
Component Type Timing Pulley
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 184511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 106 mm (4.15 inch)
View Details
3mm HTD Pitch, 31 Teeth, 175mm Usable Length, Aluminum Pulley Stock - A 6A22M031TM18 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Pitch Type HTD 3mm
Material Aluminum
View Details
Plain Bore - HTD 8M-50/8M-85 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch Type HTD 8mm
Material Steel; Cast Iron
Teeth 22 to 192
View Details
Aluminum Timing Pulley Stock - 160-3MR-PS-8A - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type GT 2mm 3mm GT2
Material Aluminum
View Details