W.M. Berg TIMING PULLEY TP3P6W9M-40

Description
Operates with TB3 Series
Datasheet
Description
Operates with TB3 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TIMING PULLEY - TP3P6W9M-40 - W.M. Berg
Cudahy, WI, United States
TIMING PULLEY
TP3P6W9M-40
TIMING PULLEY TP3P6W9M-40
Operates with TB3 Series

Operates with TB3 Series

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Timing Pulleys (metric)
Product Number TP3P6W9M-40
Product Name TIMING PULLEY
Component Type Timing Pulley
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 182672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5.08mm
Material Aluminum; Aluminium
Teeth 14
View Details
2.03 mm (MXL) Pitch,120 Teeth, 10mm Bore, No Flange/With Hub, Aluminum Alloy Timing Pulley for 6mm Wide Belt - A 6A16M120NF6010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Material Aluminum
Belt Width 6 mm (0.2362 inch)
View Details
Aluminum Timing Pulley Stock - 110-3M-PS-8A - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type HTD 3mm 3mm HTD
Material Aluminum
View Details
Timing Pulleys - T5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Component Type Timing Pulley
Pitch Type T 5mm
Material Aluminum
View Details