TP3P6W9M-32 -- TIMING PULLEY
W.M. Berg
TIMING PULLEY
TP3P6W9M-32
Description
Operates with TB3 Series
Description
Operates with TB3 Series
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Timing Pulleys (metric) |
|
Product Number
|
TP3P6W9M-32 |
|
Product Name
|
TIMING PULLEY |
|
Component Type
|
Timing Pulley
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Component Type
Timing Pulley
Material
Aluminum
Pulley Diameter
6.97 mm (0.2744 inch)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch Type
HTD 8mm
Material
Steel; Cast Iron
Teeth
22 to 192
View Details
Material
Cast iron, steel
Cast iron, steel
Pulley Diameter
106 mm (4.15 inch)
View Details
Custom Machine & Tool Co., Inc.
Component Type
Timing Pulley Stock
Pitch Type
HTD 3mm 3mm HTD
Material
Aluminum
View Details