TP3P6U9M-40 -- TIMING PULLEY
W.M. Berg
TIMING PULLEY
TP3P6U9M-40
Description
Operates with TB3 Series
Description
Operates with TB3 Series
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Timing Pulleys (metric) |
|
Product Number
|
TP3P6U9M-40 |
|
Product Name
|
TIMING PULLEY |
|
Component Type
|
Timing Pulley
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Component Type
Timing Pulley
Material
Aluminum
Belt Width
6 mm (0.2362 inch)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Component Type
Timing Pulley
Pitch Type
AT 10mm
Material
Aluminum
View Details
Material
Cast iron, steel
Cast iron, steel
Pulley Diameter
104 mm (4.09 inch)
View Details
Custom Machine & Tool Co., Inc.
Component Type
Timing Pulley Stock
Material
Aluminum
Teeth
22
View Details