W.M. Berg TIMING PULLEY TP3P4W9M-20

Description
Operates with TB3 Series
Datasheet
Description
Operates with TB3 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TIMING PULLEY - TP3P4W9M-20 - W.M. Berg
Cudahy, WI, United States
TIMING PULLEY
TP3P4W9M-20
TIMING PULLEY TP3P4W9M-20
Operates with TB3 Series

Operates with TB3 Series

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Timing Pulleys (metric)
Product Number TP3P4W9M-20
Product Name TIMING PULLEY
Component Type Timing Pulley
Unlock Full Specs
to access all available technical data

Similar Products

3mm HTD Pitch, 17 Teeth, 125mm Usable Length, Aluminum Pulley Stock - A 6A22M017TM13 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Pitch Type HTD 3mm
Material Aluminum
View Details
Aluminum Timing Pulley Stock - 10-AT10-PS-140A - Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type AT 10mm AT10
Material Aluminum
View Details
Timing Pulleys - T5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Component Type Timing Pulley
Pitch Type T 5mm
Material Aluminum
View Details
Belt Pulleys - 1465415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 3mm
Material Aluminum; Aluminium
Teeth 48
View Details