W.M. Berg TIMING PULLEY TP3A6W9M-32

Description
Operates with Max-M-Driver TB3 series
Datasheet
Description
Operates with Max-M-Driver TB3 series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TIMING PULLEY - TP3A6W9M-32 - W.M. Berg
Cudahy, WI, United States
TIMING PULLEY
TP3A6W9M-32
TIMING PULLEY TP3A6W9M-32
Operates with Max-M-Driver TB3 series

Operates with Max-M-Driver TB3 series

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Timing Pulleys (metric)
Product Number TP3A6W9M-32
Product Name TIMING PULLEY
Component Type Timing Pulley
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 1465381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 3mm
Material Aluminum; Aluminium
Teeth 14
View Details
3 mm (HTD) Pitch,19 Teeth, 0.25
Specs
Component Type Timing Pulley
Pitch Type HTD 3mm
Material Aluminum
View Details
Plain Bore - HTD 8M-20/8M-30 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch Type HTD 8mm
Material Steel; Cast Iron
Teeth 22 to 192
View Details
Aluminum Timing Pulley Stock - 19-5MR-PS-8A - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type GT 2mm 5mm GT2
Material Aluminum
View Details