2 7/16" Mounted Ball Bearing, Standard Duty, Cast Iron Wide Slot Center Pull Take-up Block, Setscrew Locking, Clearance Seal, No Grease
| RegalRexnord | |
|---|---|
| Product Category | Take-up Bearings |
| Product Number | TH3U239HK5 |
| Product Name | Link-Belt TH3U239HK5 Take-up Blocks Ball Bearings |
| Component | Take-up Bearing |
| Design Units | Inch |
| Bore Diameter | 2.44 inch (61.91 mm) |
| Rated Speed | 4000 rpm |