RegalRexnord Tollok T133P010304 Medium-High Torque Locking Devices T133P010304

Description
Tollok T133P010304 Medium-High Torque Locking Device with an external diameter of 2.953-inches and an internal diameter of 1.75-inches.
Description
Tollok T133P010304 Medium-High Torque Locking Device with an external diameter of 2.953-inches and an internal diameter of 1.75-inches.

Suppliers

Company
Product
Description
Supplier Links
Tollok T133P010304 Medium-High Torque Locking Devices - T133P010304 - RegalRexnord
Milwaukee, WI, United States
Tollok T133P010304 Medium-High Torque Locking Devices
T133P010304
Tollok T133P010304 Medium-High Torque Locking Devices T133P010304
Tollok T133P010304 Medium-High Torque Locking Device with an external diameter of 2.953-inches and an internal diameter of 1.75-inches.

Tollok T133P010304 Medium-High Torque Locking Device with an external diameter of 2.953-inches and an internal diameter of 1.75-inches.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Rigid Couplings
Product Number T133P010304
Product Name Tollok T133P010304 Medium-High Torque Locking Devices
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
0.12
Specs
Units English Design Arrangement
Bore 1 0.1200 inch (3.05 mm)
O.D. 0.4370 inch (11.1 mm)
View Details
Curved-teeth Gear Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2362 to 2.56 inch (6 to 65 mm)
Length 3.31 to 5.67 inch (84 to 144 mm)
View Details
Rigid Shaft Splined Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Clamping Style
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
Units English Design Arrangement; Metric Design Arrangement
View Details