W.M. Berg SERVO GEARBOXES SX-P4-34M

Description
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.
Datasheet
Description
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERVO GEARBOXES - SX-P4-34M - W.M. Berg
Cudahy, WI, United States
SERVO GEARBOXES
SX-P4-34M
SERVO GEARBOXES SX-P4-34M
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.

Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device.

  • Types: Worm, Bevel, Miter, Servo and Speed Reducers
  • Shaft Size: 1/8”, 3/16” or 1/4"
  • Output Torque: 48 in. oz. – 500 in. oz.
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Gearboxes and Gearheads
Product Number SX-P4-34M
Product Name SERVO GEARBOXES
Rated Output Torque 37.43 In-lbs (43.16 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

R32 Ball Bearing Mini Motor Gearhead - R32-2R-0-33 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 33 (X : 1)
View Details
Multi-turn Gearboxes, MTW Mk2 -  - Rotork plc
Specs
Gearing Spur; Worm
Mounting Style Flange(s)
View Details
Planetary Gearheads Series 12/4 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 4 (X : 1)
View Details
KHK CBX-191TD, T Type, Size 19, Style D, CBX Bevel Box - cbx-191td - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details