W.M. Berg SERVO GEARBOXES SX-P4-2M

Description
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.
Datasheet
Description
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERVO GEARBOXES - SX-P4-2M - W.M. Berg
Cudahy, WI, United States
SERVO GEARBOXES
SX-P4-2M
SERVO GEARBOXES SX-P4-2M
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.

Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device.

  • Types: Worm, Bevel, Miter, Servo and Speed Reducers
  • Shaft Size: 1/8”, 3/16” or 1/4"
  • Output Torque: 48 in. oz. – 500 in. oz.
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Gearboxes and Gearheads
Product Number SX-P4-2M
Product Name SERVO GEARBOXES
Rated Output Torque 37.43 In-lbs (43.16 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P22 Planet gear 1/96 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 96 (X : 1)
Rated Output Torque 2.08 In-lbs (2.4 kg-cm)
View Details
Splitter Gearboxes - AM 365 - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.6900 to 1.45 (X : 1)
Rated Output Torque 10619 to 15044 In-lbs (12245 to 17347 kg-cm)
View Details
KHK KBX-152L, L Type, Size 15, Right Angle, KBX Bevel Box - kbx-152l - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 3.97 lbs (1.8 kg)
View Details
Spur Gearheads Series 22/2 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 552113 (X : 1)
View Details