W.M. Berg SERVO GEARBOX - PRECISION SPEED REDUCER SX-P2-35M

Description
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.
Datasheet
Description
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERVO GEARBOX - PRECISION SPEED REDUCER - SX-P2-35M - W.M. Berg
Cudahy, WI, United States
SERVO GEARBOX - PRECISION SPEED REDUCER
SX-P2-35M
SERVO GEARBOX - PRECISION SPEED REDUCER SX-P2-35M
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.

Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device.

  • Types: Worm, Bevel, Miter, Servo and Speed Reducers
  • Shaft Size: 1/8”, 3/16” or 1/4"
  • Output Torque: 48 in. oz. – 500 in. oz.
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Gearboxes and Gearheads
Product Number SX-P2-35M
Product Name SERVO GEARBOX - PRECISION SPEED REDUCER
Rated Output Torque 18.76 In-lbs (21.63 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Splitter Gearboxes - AM 330B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Planetary Gearheads Series 26/1R -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature 14 to 257 F (-10 to 125 C)
Gear Ratio 3.71 (X : 1)
View Details
KHK CBX-192LA, L Type, Size 19, Style A, CBX Bevel Box - cbx-192la - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearbox - EMGA-60-P-G3-SST-57 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details