W.M. Berg SERVO GEARBOXES SX-B4-35

Description
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.
Datasheet
Description
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERVO GEARBOXES - SX-B4-35 - W.M. Berg
Cudahy, WI, United States
SERVO GEARBOXES
SX-B4-35
SERVO GEARBOXES SX-B4-35
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.

Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device.

  • Types: Worm, Bevel, Miter, Servo and Speed Reducers
  • Shaft Size: 1/8”, 3/16” or 1/4"
  • Output Torque: 48 in. oz. – 500 in. oz.
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Gearboxes and Gearheads
Product Number SX-B4-35
Product Name SERVO GEARBOXES
Rated Output Torque 600 In-lbs (692 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 8929271 - RS Components, Ltd.
Specs
Gearing Planetary; Planetary
Gear Ratio 416 (X : 1)
Length 2.78 inch (70.5 mm)
View Details
Planetary Gearheads Series 15/10 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 800 (X : 1)
View Details
KHK KBX-151T, T Type, Size 15, Right Angle, KBX Bevel Box - kbx-151t - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 4.85 lbs (2.2 kg)
View Details