W.M. Berg SERVO GEARBOXES SX-B3-6

Description
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.
Datasheet
Description
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERVO GEARBOXES - SX-B3-6 - W.M. Berg
Cudahy, WI, United States
SERVO GEARBOXES
SX-B3-6
SERVO GEARBOXES SX-B3-6
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.

Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device.

  • Types: Worm, Bevel, Miter, Servo and Speed Reducers
  • Shaft Size: 1/8”, 3/16” or 1/4"
  • Output Torque: 48 in. oz. – 500 in. oz.
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Gearboxes and Gearheads
Product Number SX-B3-6
Product Name SERVO GEARBOXES
Rated Output Torque 400 In-lbs (461 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 15A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 4315 (X : 1)
View Details
Splitter Gearboxes - AM 232B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1 (X : 1)
Rated Output Torque 7080 to 10177 In-lbs (8163 to 11735 kg-cm)
View Details
Gearboxes - 2166640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 11.93 inch (303 mm)
Height 5.51 inch (140 mm)
View Details
High Torque Parallel Shaft Servo Gearheads -  - DieQua Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details