W.M. Berg SERVO GEARBOXES SX-B3-38M

Description
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.
Datasheet
Description
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERVO GEARBOXES - SX-B3-38M - W.M. Berg
Cudahy, WI, United States
SERVO GEARBOXES
SX-B3-38M
SERVO GEARBOXES SX-B3-38M
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.

Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device.

  • Types: Worm, Bevel, Miter, Servo and Speed Reducers
  • Shaft Size: 1/8”, 3/16” or 1/4"
  • Output Torque: 48 in. oz. – 500 in. oz.
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Gearboxes and Gearheads
Product Number SX-B3-38M
Product Name SERVO GEARBOXES
Rated Output Torque 24.78 In-lbs (28.57 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Tandler – Right Angle Spiral Bevel Gearbox -  - DieQua Corporation
Specs
Gearing Bevel / Miter
View Details
Gearboxes - 2166502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 5.75 inch (146 mm)
Height 3.07 inch (78 mm)
View Details
Planetary Gearheads Series 42GPT High Torque -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 248 F (-30 to 120 C)
Gear Ratio 3.6 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV -S8 - C2 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 4.11 (X : 1)
Rated Output Torque 2903 to 19628 In-lbs (3347 to 22633 kg-cm)
Maximum Input Power 37 to 85 HP
View Details