W.M. Berg STS-90-478

Description
The O-Ring series is an o-ring belt designed for low horsepower, power transmission applications.
Datasheet
Description
The O-Ring series is an o-ring belt designed for low horsepower, power transmission applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - STS-90-478 - W.M. Berg
Cudahy, WI, United States
The O-Ring series is an o-ring belt designed for low horsepower, power transmission applications.

The O-Ring series is an o-ring belt designed for low horsepower, power transmission applications.

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Round Belts and O-ring Belts
Product Number STS-90-478
Unlock Full Specs
to access all available technical data

Similar Products

3/16
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.1875 inch (4.76 mm)
Durometer 70
View Details
Profile & Round Belts - 8802211 - RS Components, Ltd.
Specs
Features Food Grade
Cross Section Diameter 0.2480 inch (6.3 mm)
Belt Length 197 inch (5000 mm)
View Details
Specs
Material Polyester
Cross Section Diameter 0.3150 to 0.4724 inch (8 to 12 mm)
Minimum Pulley Size 4.72 to 11.81 inch (120 to 300 mm)
View Details
Eagle Green 90 RT - 4940056* - Fenner Drives
Specs
Material Urethane
Cross Section Diameter 0.1969 inch (5 mm)
Minimum Pulley Size 3 inch (76.2 mm)
View Details