W.M. Berg O RING BELTS - 90A DUROMETER STS-90-357

Description
The O-Ring series is an o-ring belt designed for low horsepower, power transmission applications.
Datasheet
Description
The O-Ring series is an o-ring belt designed for low horsepower, power transmission applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
O RING BELTS - 90A DUROMETER - STS-90-357 - W.M. Berg
Cudahy, WI, United States
O RING BELTS - 90A DUROMETER
STS-90-357
O RING BELTS - 90A DUROMETER STS-90-357
The O-Ring series is an o-ring belt designed for low horsepower, power transmission applications.

The O-Ring series is an o-ring belt designed for low horsepower, power transmission applications.

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Round Belts and O-ring Belts
Product Number STS-90-357
Product Name O RING BELTS - 90A DUROMETER
Unlock Full Specs
to access all available technical data

Similar Products

Profile & Round Belts - 7010631 - RS Components, Ltd.
Specs
Cross Section Diameter 0.0787 inch (2 mm)
Belt Length 197 inch (5000 mm)
Minimum Pulley Size 0.6299 inch (16 mm)
View Details
3/16
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.1875 inch (4.76 mm)
Durometer 70
View Details
Specs
Material Polyurethane / Urethane
Features Hollow
Minimum Pulley Size 1.38 to 4.02 inch (35 to 102 mm)
View Details