W.M. Berg VIBRATION: LEVELING MOUNTS SLM-2

Description
LEVELING MOUNTS
Datasheet
Description
LEVELING MOUNTS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VIBRATION: LEVELING MOUNTS - SLM-2 - W.M. Berg
Cudahy, WI, United States
VIBRATION: LEVELING MOUNTS
SLM-2
VIBRATION: LEVELING MOUNTS SLM-2
LEVELING MOUNTS

LEVELING MOUNTS

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Vibration Isolators and Machine Mounts
Product Number SLM-2
Product Name VIBRATION: LEVELING MOUNTS
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Vibration Damper (Stud) - VD4 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 12.36 to 777.81 lbs (5.61 to 352.75 kg)
View Details
 - SANDWICH Active Isolation System- QuiET - ETEL S.A.
Specs
Application Vibration Isolation
Type Active Isolation System
View Details
Urethane Cylindrical vibration Mount with steel zinc plated fastener - A10Z60-MM2U0652 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 8.00 lbs (3.63 kg)
View Details
Tapped Leveling Pads - 32501 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Pad
Features Metric; Swivel Heads; Threaded Stud
View Details