Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SHAFT COLLARS
REGALREXNORD
SC12Y -- REXNORD SC12Y COLLARS BEARING PARTS & KITS
RegalRexnord
Rexnord SC12Y Collars Bearing Parts & Kits
SC12Y
Description
Set Collar Kit for Spherical Roller Bearing
RegalRexnord
Done
Description
Set Collar Kit for Spherical Roller Bearing
Suppliers
Company
Product
Description
Supplier Links
RegalRexnord
Milwaukee, WI, United States
Rexnord SC12Y Collars Bearing Parts & Kits
SC12Y
Rexnord SC12Y Collars Bearing Parts & Kits
SC12Y
Set Collar Kit for Spherical Roller Bearing
Set Collar Kit for Spherical Roller Bearing
Supplier's Site
Technical Specifications
RegalRexnord
Product Category
Shaft Collars
Product Number
SC12Y
Product Name
Rexnord SC12Y Collars Bearing Parts & Kits
Unlock Full Specs
to access all available technical data
Similar Products
Jergens, Inc.
Steel Shaft Collars
40108
Specs
Collar Type
One Piece Set Screw
Collar Material
Steel
View Details
RS Components, Ltd.
Locking Bushes
814938
Specs
Collar Material
Carbon steel
Bore
0.250 inch (6.3 mm)
O.D.
0.62 inch (15.9 mm)
View Details
Petersen Products Co.
Stop Collar - Split, 1.0" Od Tube, 303 Sst
910-9901-01003
Specs
Collar Type
Two piece Clamp Style
Bore
1.000 inch (25.4 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
.1875" Bore, 0.495" O.D., 0.276" Length, 303 Stainless Steel Fairloc Collar
S25FY9-PC18715
Specs
Collar Material
Stainless Steel; Stainless Steel
Units
English
Width
0.28 inch (7.0 mm)
View Details