Stearns® Maritime Solenoid Actuated Brake SAB 87,M00

Description
Features & Benefits Suitable for many shipboard and severe duty applications Maintained manual release with autorest Self-adjusting for wear Ductile Iron Enclosure Brass Pressure Plate and Stationary Discs IP 54 Certified compliant with IEEE 45 Federal Standard 46 ABS
Description
Features & Benefits Suitable for many shipboard and severe duty applications Maintained manual release with autorest Self-adjusting for wear Ductile Iron Enclosure Brass Pressure Plate and Stationary Discs IP 54 Certified compliant with IEEE 45 Federal Standard 46 ABS

Suppliers

Company
Product
Description
Supplier Links
Maritime Solenoid Actuated Brake - SAB 87,M00 - Stearns®
Cudahy, WI, United States
Maritime Solenoid Actuated Brake
SAB 87,M00
Maritime Solenoid Actuated Brake SAB 87,M00
Features & Benefits Suitable for many shipboard and severe duty applications Maintained manual release with autorest Self-adjusting for wear Ductile Iron Enclosure Brass Pressure Plate and Stationary Discs IP 54 Certified compliant with IEEE 45 Federal Standard 46 ABS

Features & Benefits

  • Suitable for many shipboard and severe duty applications
  • Maintained manual release with autorest
  • Self-adjusting for wear
  • Ductile Iron Enclosure
  • Brass Pressure Plate and Stationary Discs
  • IP 54
  • Certified compliant with IEEE 45 Federal Standard 46 ABS
Supplier's Site

Technical Specifications

  Stearns®
Product Category Electric Brakes
Product Number SAB 87,M00
Product Name Maritime Solenoid Actuated Brake
Torque 6 to 125 Ft-lbs (8.14 to 170 N-m)
Engagement Friction
Operation Spring Actuation / Engage
Configuration Disc
Unlock Full Specs
to access all available technical data

Similar Products

B115-EL Replacement Magnetic Particle Brake - B115-EL - Placid Industries
Specs
Voltage 24 volts
Diameter 4.50 inch (114 mm)
View Details
SNB Electromagnetic Spring-Applied Brake -  - jbj Techniques Limited
Specs
Torque 0.7000 to 74 Ft-lbs (0.9492 to 100 N-m)
Speed 2500 to 5000 rpm
Voltage 24 to 90 volts
View Details
Brakes: Series MBZ - Brakes Series MBZ Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details