Stearns® Dual Shaft, Foot Mounted Solenoid Actuated Brake SAB 87,200

Description
Static Torque: 6 through 105 lb-ft. Enclosure Material: Cast Iron Endplate and Housing Release Type: Side Lever, maintained with automatic release. Enclosure Protection: IP 23 & 54 Maximum overhung, or side load measured at one inch from end of shaft: 100 lbs on brake housing side, 150 lbs on endplate/foot mount side
Datasheet
Description
Static Torque: 6 through 105 lb-ft. Enclosure Material: Cast Iron Endplate and Housing Release Type: Side Lever, maintained with automatic release. Enclosure Protection: IP 23 & 54 Maximum overhung, or side load measured at one inch from end of shaft: 100 lbs on brake housing side, 150 lbs on endplate/foot mount side
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Shaft, Foot Mounted Solenoid Actuated Brake - SAB 87,200 - Stearns®
Cudahy, WI, United States
Dual Shaft, Foot Mounted Solenoid Actuated Brake
SAB 87,200
Dual Shaft, Foot Mounted Solenoid Actuated Brake SAB 87,200
Static Torque: 6 through 105 lb-ft. Enclosure Material: Cast Iron Endplate and Housing Release Type: Side Lever, maintained with automatic release. Enclosure Protection: IP 23 & 54 Maximum overhung, or side load measured at one inch from end of shaft: 100 lbs on brake housing side, 150 lbs on endplate/foot mount side
  • Static Torque: 6 through 105 lb-ft.
  • Enclosure Material: Cast Iron Endplate and Housing
  • Release Type: Side Lever, maintained with automatic release.
  • Enclosure Protection: IP 23 & 54
  • Maximum overhung, or side load measured at one inch from end of shaft: 100 lbs on brake housing side, 150 lbs on endplate/foot mount side
Supplier's Site Datasheet

Technical Specifications

  Stearns®
Product Category Electric Brakes
Product Number SAB 87,200
Product Name Dual Shaft, Foot Mounted Solenoid Actuated Brake
Torque 50 to 125 Ft-lbs (67.8 to 170 N-m)
Engagement Friction
Operation Spring Actuation / Engage
Configuration Disc
Shaft In-line
Unlock Full Specs
to access all available technical data

Similar Products

Brakes: Series MBZ - Brakes Series MBZ Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details
Electromagnetic Clutches And Brakes - REC_A_01A - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Voltage 24 volts
Engagement Friction
Magnetic Type Electromagnetic
View Details
RNB Electromagnetic Spring-Applied Brake -  - jbj Techniques Limited
Specs
Torque 1.5 to 148 Ft-lbs (2.03 to 201 N-m)
Speed 2500 to 5000 rpm
Voltage 24 to 90 volts
View Details