Stearns® Maritime Solenoid Actuated Brake SAB 82,400

Description
Features & Benefits Suitable for many shipboard and severe duty applications Maintained Manual Release with Auto Rest Self-Adjusting for wear Ductile Iron Enclosure Brass Pressure Plate and Stationary Discs IP 54 Certified compliant with IEEE 45 Federal Standard 46 ABS
Description
Features & Benefits Suitable for many shipboard and severe duty applications Maintained Manual Release with Auto Rest Self-Adjusting for wear Ductile Iron Enclosure Brass Pressure Plate and Stationary Discs IP 54 Certified compliant with IEEE 45 Federal Standard 46 ABS

Suppliers

Company
Product
Description
Supplier Links
Maritime Solenoid Actuated Brake - SAB 82,400 - Stearns®
Cudahy, WI, United States
Maritime Solenoid Actuated Brake
SAB 82,400
Maritime Solenoid Actuated Brake SAB 82,400
Features & Benefits Suitable for many shipboard and severe duty applications Maintained Manual Release with Auto Rest Self-Adjusting for wear Ductile Iron Enclosure Brass Pressure Plate and Stationary Discs IP 54 Certified compliant with IEEE 45 Federal Standard 46 ABS

Features & Benefits

  • Suitable for many shipboard and severe duty applications
  • Maintained Manual Release with Auto Rest
  • Self-Adjusting for wear
  • Ductile Iron Enclosure
  • Brass Pressure Plate and Stationary Discs
  • IP 54
  • Certified compliant with IEEE 45 Federal Standard 46 ABS
Supplier's Site

Technical Specifications

  Stearns®
Product Category Electric Brakes
Product Number SAB 82,400
Product Name Maritime Solenoid Actuated Brake
Torque 125 to 440 Ft-lbs (170 to 597 N-m)
Engagement Friction
Operation Spring Actuation / Engage
Configuration Disc
Unlock Full Specs
to access all available technical data

Similar Products

B7-24-1ME Replacement Magnetic Particle Brake - B7-24-1ME - Placid Industries
Specs
Voltage 24 volts
Diameter 2.00 to 2.01 inch (50.8 to 51 mm)
View Details
RNB-Z Electromagnetic Zero-Backlash Spring-Applied Brake -  - jbj Techniques Limited
Specs
Torque 1.5 to 12 Ft-lbs (2.03 to 16.27 N-m)
Speed 3500 to 5000 rpm
Voltage 24 to 90 volts
View Details
Brakes: Series MBZ - Brakes Series MBZ Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details