Stearns® Solenoid Actuated Brake SAB 56,600

Description
Features & Benefits Spring-set electrically released Adjustable torque, down to 50% of rated nameplate torque Manual wear adjustment Airgap adjust gage Splined hub Universal mounting through 15 lb-ft. The 20 and 25 lb-ft are supplied with springs for vertical modification Cast iron enclosure Internal manual release
Datasheet
Description
Features & Benefits Spring-set electrically released Adjustable torque, down to 50% of rated nameplate torque Manual wear adjustment Airgap adjust gage Splined hub Universal mounting through 15 lb-ft. The 20 and 25 lb-ft are supplied with springs for vertical modification Cast iron enclosure Internal manual release
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Actuated Brake - SAB 56,600 - Stearns®
Cudahy, WI, United States
Solenoid Actuated Brake
SAB 56,600
Solenoid Actuated Brake SAB 56,600
Features & Benefits Spring-set electrically released Adjustable torque, down to 50% of rated nameplate torque Manual wear adjustment Airgap adjust gage Splined hub Universal mounting through 15 lb-ft. The 20 and 25 lb-ft are supplied with springs for vertical modification Cast iron enclosure Internal manual release

Features & Benefits

  • Spring-set electrically released
  • Adjustable torque, down to 50% of rated nameplate torque
  • Manual wear adjustment
  • Airgap adjust gage
  • Splined hub
  • Universal mounting through 15 lb-ft. The 20 and 25 lb-ft are supplied with springs for vertical modification
  • Cast iron enclosure
  • Internal manual release
Supplier's Site Datasheet

Technical Specifications

  Stearns®
Product Category Electric Brakes
Product Number SAB 56,600
Product Name Solenoid Actuated Brake
Torque 1.5 to 25 Ft-lbs (2.03 to 33.9 N-m)
Speed 5000 rpm
Voltage 575 volts
Engagement Friction
Operation Spring Actuation / Engage
Unlock Full Specs
to access all available technical data

Similar Products

Brakes: Series MBZ - Brakes Series MBZ Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details
VB Electromagnetic Brake -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Torque 5 to 44 Ft-lbs (6.78 to 59.66 N-m)
Speed 3000 to 7000 rpm
Voltage 24 volts
View Details
12mm Bore With Keyway of 4mm, 66.8 SQ.mm Mounting Plate, wt. of 539 Grams - S90BF9M26A12 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Mounting Flange
Bore Diameter 0.4724 inch (12 mm)
Diameter 2.63 inch (66.7 mm)
View Details
Electromagnetic Clutches And Brakes - REC_A_02 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Speed 3000 to 6000 rpm
Voltage 24 volts
Engagement Friction
View Details