Stearns® Solenoid Actuated Brake SAB 56,400

Description
Features & Benefits Spring-set electrically released Adjustable torque, down to 50% of rated nameplate torque Manual wear adjustment Airgap adjust gage Splined hub Universal mounting through 15 lb-ft. The 20 and 25 lb-ft are supplied with springs for vertical modification Sheet metal housing and cast iron endplate enclosure
Datasheet
Description
Features & Benefits Spring-set electrically released Adjustable torque, down to 50% of rated nameplate torque Manual wear adjustment Airgap adjust gage Splined hub Universal mounting through 15 lb-ft. The 20 and 25 lb-ft are supplied with springs for vertical modification Sheet metal housing and cast iron endplate enclosure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Actuated Brake - SAB 56,400 - Stearns®
Cudahy, WI, United States
Solenoid Actuated Brake
SAB 56,400
Solenoid Actuated Brake SAB 56,400
Features & Benefits Spring-set electrically released Adjustable torque, down to 50% of rated nameplate torque Manual wear adjustment Airgap adjust gage Splined hub Universal mounting through 15 lb-ft. The 20 and 25 lb-ft are supplied with springs for vertical modification Sheet metal housing and cast iron endplate enclosure

Features & Benefits

  • Spring-set electrically released
  • Adjustable torque, down to 50% of rated nameplate torque
  • Manual wear adjustment
  • Airgap adjust gage
  • Splined hub
  • Universal mounting through 15 lb-ft. The 20 and 25 lb-ft are supplied with springs for vertical modification
  • Sheet metal housing and cast iron endplate enclosure
Supplier's Site Datasheet

Technical Specifications

  Stearns®
Product Category Electric Brakes
Product Number SAB 56,400
Product Name Solenoid Actuated Brake
Torque 1.5 to 25 Ft-lbs (2.03 to 33.9 N-m)
Speed 5000 rpm
Voltage 575 volts
Engagement Friction
Operation Spring Actuation / Engage
Unlock Full Specs
to access all available technical data

Similar Products

PLB-50 Magnetic Particle Brake - PLB-50 - Placid Industries
Specs
Speed 500 rpm
Voltage 24 volts
Shaft Hollow shaft
View Details
MSB Single Disc Electromagnetic Brake -  - jbj Techniques Limited
Specs
Torque 9 to 738 Ft-lbs (12.2 to 1001 N-m)
Speed 1800 to 5500 rpm
Voltage 24 volts
View Details
Brakes: Series MBZ - Brakes Series MBZ Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details