Stearns® Solenoid Actuated Brake SAB 56,300

Description
Features & Benefits Primarily used for overhead doors Spring-set electrically released Adjustable torque, down to 50% of rated nameplate torque Manual wear adjustment Airgap adjust gage Splined hub Universal mounting through 15 lb-ft. The 20 and 25 lb-ft are supplied with springs for vertical modification Available with maintained or dead man release IP 20
Datasheet
Description
Features & Benefits Primarily used for overhead doors Spring-set electrically released Adjustable torque, down to 50% of rated nameplate torque Manual wear adjustment Airgap adjust gage Splined hub Universal mounting through 15 lb-ft. The 20 and 25 lb-ft are supplied with springs for vertical modification Available with maintained or dead man release IP 20
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Actuated Brake - SAB 56,300 - Stearns®
Cudahy, WI, United States
Solenoid Actuated Brake
SAB 56,300
Solenoid Actuated Brake SAB 56,300
Features & Benefits Primarily used for overhead doors Spring-set electrically released Adjustable torque, down to 50% of rated nameplate torque Manual wear adjustment Airgap adjust gage Splined hub Universal mounting through 15 lb-ft. The 20 and 25 lb-ft are supplied with springs for vertical modification Available with maintained or dead man release IP 20

Features & Benefits

Primarily used for overhead doors

  • Spring-set electrically released
  • Adjustable torque, down to 50% of rated nameplate torque
  • Manual wear adjustment
  • Airgap adjust gage
  • Splined hub
  • Universal mounting through 15 lb-ft. The 20 and 25 lb-ft are supplied with springs for vertical modification
  • Available with maintained or dead man release
  • IP 20
Supplier's Site Datasheet

Technical Specifications

  Stearns®
Product Category Electric Brakes
Product Number SAB 56,300
Product Name Solenoid Actuated Brake
Torque 1.5 to 25 Ft-lbs (2.03 to 33.9 N-m)
Speed 5000 rpm
Voltage 575 volts
Engagement Friction
Operation Spring Actuation / Engage
Unlock Full Specs
to access all available technical data

Similar Products

Brakes: Series PMB32 - Brakes Series PMB32 Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details
RNB-Z Electromagnetic Zero-Backlash Spring-Applied Brake -  - jbj Techniques Limited
Specs
Torque 1.5 to 12 Ft-lbs (2.03 to 16.27 N-m)
Speed 3500 to 5000 rpm
Voltage 24 to 90 volts
View Details
Non Electric Magnetic Clutch Coupling with a Torque Range of 1.00 - 25.00in.lb - S90MCC-MTL62525 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.0833 to 2.08 Ft-lbs (0.1130 to 2.82 N-m)
Magnetic Type Permanent Magnet
Bore Diameter 0.6250 inch (15.87 mm)
View Details
Electromagnetic Clutches And Brakes - REB_A_03 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Speed 2000 to 8000 rpm
Voltage 24 volts
Engagement Friction
View Details