W.M. Berg GROUND SHAFT S5M-290

Description
Precision shafts come in many different types and sizes. These include inch shafting, metric shafting, and hardened stainless steel shafting. Our precision shafting is an essential component of many mechanical assemblies that incorporate our other product lines, including couplings, sprockets and pulleys. Case Hardened & Ground Plastic Rod Stock Ground Ultra Ground
Datasheet
Description
Precision shafts come in many different types and sizes. These include inch shafting, metric shafting, and hardened stainless steel shafting. Our precision shafting is an essential component of many mechanical assemblies that incorporate our other product lines, including couplings, sprockets and pulleys. Case Hardened & Ground Plastic Rod Stock Ground Ultra Ground
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GROUND SHAFT - S5M-290 - W.M. Berg
Cudahy, WI, United States
GROUND SHAFT
S5M-290
GROUND SHAFT S5M-290
Precision shafts come in many different types and sizes. These include inch shafting, metric shafting, and hardened stainless steel shafting. Our precision shafting is an essential component of many mechanical assemblies that incorporate our other product lines, including couplings, sprockets and pulleys. Case Hardened & Ground Plastic Rod Stock Ground Ultra Ground

Precision shafts come in many different types and sizes. These include inch shafting, metric shafting, and hardened stainless steel shafting. Our precision shafting is an essential component of many mechanical assemblies that incorporate our other product lines, including couplings, sprockets and pulleys.

  • Case Hardened & Ground
  • Plastic Rod Stock
  • Ground
  • Ultra Ground
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Linear Shafts
Product Number S5M-290
Product Name GROUND SHAFT
Types of Shafts Linear; Precision
Unlock Full Specs
to access all available technical data

Similar Products

Metric Carbon Linear Shafts - W-14-Precision-Shafts - Isotech, Inc.
Specs
Types of Shafts Linear; Precision
Shaft Material Carbon Steel
Diameter 14 mm (0.5512 inch)
View Details
Linear Shafts -  - NB Corporation of America
NB Corporation of America
Specs
Types of Shafts Linear; Precision
Shaft Material Carbon Steel; Stainless Steel
Diameter 150 mm (5.91 inch)
View Details
303 Stainless Steel Solid Precision Shafting – 0.1247 Inch - BBSHAF-04135 - Quality Bearings & Components
Specs
Types of Shafts Linear
Shaft Material Stainless Steel
Diameter 3.17 mm (0.1247 inch)
View Details
Precision Ground and Hardened Shafting - 80mm - Nook Industries, Inc.
Specs
Types of Shafts Linear; Precision
Shaft Material Alloy Steel
Diameter 80 mm (3.15 inch)
View Details