W.M. Berg RELI-A-FLEX COUPLINGS RCSA25-8

Description
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings
Datasheet
Description
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RELI-A-FLEX COUPLINGS - RCSA25-8 - W.M. Berg
Cudahy, WI, United States
RELI-A-FLEX COUPLINGS
RCSA25-8
RELI-A-FLEX COUPLINGS RCSA25-8
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings

The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime.

  • Beam Couplings
  • Bellows Couplings
  • Spider Couplings
  • Absorbathane Couplings
  • Oldham Couplings
  • Universal Joint Couplings
  • Wafer Spring and Disc Couplings
  • Sleeve Couplings
  • Neo-Flex Couplings
  • Universal Lateral Couplings
  • Flex-Thane Couplings
  • Telescopic Universal Joint Couplings
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Flexible Couplings
Product Number RCSA25-8
Product Name RELI-A-FLEX COUPLINGS
Rated Torque 34.32 In-lbs (39.57 kg-cm)
Units English Design
Bore Diameter 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ELPEX Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 14159 to 796460 In-lbs (16327 to 918367 kg-cm)
Rated Speed 850 to 4250 rpm
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 6.97 inch (177 mm)
View Details
Chain Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Chain Coupling
Units Metric Design
Bore Diameter 0.4724 to 1.38 inch (12 to 35 mm)
View Details