W.M. Berg RELI-A-FLEX COUPLINGS RCLA10-1

Description
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings
Datasheet
Description
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RELI-A-FLEX COUPLINGS - RCLA10-1 - W.M. Berg
Cudahy, WI, United States
RELI-A-FLEX COUPLINGS
RCLA10-1
RELI-A-FLEX COUPLINGS RCLA10-1
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings

The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime.

  • Beam Couplings
  • Bellows Couplings
  • Spider Couplings
  • Absorbathane Couplings
  • Oldham Couplings
  • Universal Joint Couplings
  • Wafer Spring and Disc Couplings
  • Sleeve Couplings
  • Neo-Flex Couplings
  • Universal Lateral Couplings
  • Flex-Thane Couplings
  • Telescopic Universal Joint Couplings
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Flexible Couplings
Product Number RCLA10-1
Product Name RELI-A-FLEX COUPLINGS
Rated Torque 6.63 In-lbs (7.64 kg-cm)
Units English Design
Bore Diameter 0.0940 inch (2.39 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex Lattice Coupling -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
KHK GC1-12SJ14, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj14 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details