W.M. Berg LINK CHAIN RC25-170

Description
Row-L-ER chains offer no slippage due to the positive drive between chain and tooth. This series will also have negligible stretch, long life and the ability to operate in many different hostile environments such as high temperature, high moisture, high dust or dirty areas and corrosive atmospheres. Pitch: .1475, .250, .375, .500 Ultimate Tensile Strength: 100 – 300 lbs; 12-70 lb./pin Operating Load: 180-2400 lbs
Datasheet
Description
Row-L-ER chains offer no slippage due to the positive drive between chain and tooth. This series will also have negligible stretch, long life and the ability to operate in many different hostile environments such as high temperature, high moisture, high dust or dirty areas and corrosive atmospheres. Pitch: .1475, .250, .375, .500 Ultimate Tensile Strength: 100 – 300 lbs; 12-70 lb./pin Operating Load: 180-2400 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LINK CHAIN - RC25-170 - W.M. Berg
Cudahy, WI, United States
LINK CHAIN
RC25-170
LINK CHAIN RC25-170
Row-L-ER chains offer no slippage due to the positive drive between chain and tooth. This series will also have negligible stretch, long life and the ability to operate in many different hostile environments such as high temperature, high moisture, high dust or dirty areas and corrosive atmospheres. Pitch: .1475, .250, .375, .500 Ultimate Tensile Strength: 100 – 300 lbs; 12-70 lb./pin Operating Load: 180-2400 lbs

Row-L-ER chains offer no slippage due to the positive drive between chain and tooth. This series will also have negligible stretch, long life and the ability to operate in many different hostile environments such as high temperature, high moisture, high dust or dirty areas and corrosive atmospheres.

  • Pitch: .1475, .250, .375, .500
  • Ultimate Tensile Strength: 100 – 300 lbs; 12-70 lb./pin
  • Operating Load: 180-2400 lbs
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Roller Chain
Product Number RC25-170
Product Name LINK CHAIN
Material MILD STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Cast Iron Chain C55A/C55B -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 1.63 inch (41.43 mm)
Maximum Allowable Load 1630 lbs (739 kg)
View Details
Roller Chains - 6152775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 04 (6.35mm)
Chain Pitch 0.2500 inch (6.35 mm)
View Details
0.286
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel / Hardened Steel; High-Tensile Steel, 400 Series
Chain Pitch 0.2860 inch (7.26 mm)
View Details
British Standard Roller Chains - 08B-3 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Chain Pitch 0.5000 inch (12.7 mm)
Rollers Rollers
# of Strands Triple
View Details