W.M. Berg TIMING PULLEY BAR STOCK PW7TA-36

Description
Operates with TB7 series
Datasheet
Description
Operates with TB7 series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TIMING PULLEY BAR STOCK - PW7TA-36 - W.M. Berg
Cudahy, WI, United States
TIMING PULLEY BAR STOCK
PW7TA-36
TIMING PULLEY BAR STOCK PW7TA-36
Operates with TB7 series

Operates with TB7 series

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Timing Pulleys (metric)
Product Number PW7TA-36
Product Name TIMING PULLEY BAR STOCK
Component Type Timing Pulley Stock
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 182868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 129 mm (5.08 inch)
View Details
3 mm (HTD) Pitch,72 Teeth, 0.3125
Specs
Component Type Timing Pulley
Pitch Type HTD 3mm
Material Aluminum
View Details
Timing Pulleys - T2.5/T5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Component Type Timing Pulley
Pitch Type T 2.5mm T 5mm
Material Aluminum
View Details
Steel Timing Pulley Stock - 19-5MR-PS-8S - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type GT 2mm 5mm GT2
Material Steel
View Details