PW7TA-30 -- TIMING PULLEY BAR STOCK
W.M. Berg
TIMING PULLEY BAR STOCK
PW7TA-30
Description
Operates with TB7 series
Description
Operates with TB7 series
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Timing Pulleys (metric) |
|
Product Number
|
PW7TA-30 |
|
Product Name
|
TIMING PULLEY BAR STOCK |
|
Component Type
|
Timing Pulley Stock
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Component Type
Timing Pulley
Material
Aluminum
Pulley Diameter
24.07 mm (0.9476 inch)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch Type
HTD 14mm
Material
Steel; Cast Iron
Teeth
28 to 216
View Details
Pitch Type
2.032mm
Material
Glass filled pc
Teeth
60
View Details
Custom Machine & Tool Co., Inc.
Component Type
Timing Pulley Stock
Pitch Type
GT 2mm 2mm GT2
Material
Steel
View Details