PW7TA-28 -- TIMING PULLEY BAR STOCK
W.M. Berg
TIMING PULLEY BAR STOCK
PW7TA-28
Description
Operates with TB7 series
Description
Operates with TB7 series
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Timing Pulleys (metric) |
|
Product Number
|
PW7TA-28 |
|
Product Name
|
TIMING PULLEY BAR STOCK |
|
Component Type
|
Timing Pulley Stock
|
Unlock Full Specs
to access all available technical data
Similar Products
Pitch Type
2.032mm
Material
Glass filled pc
Teeth
48
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Component Type
Timing Pulley
Material
Aluminum
Pulley Diameter
64.17 mm (2.53 inch)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch Type
HTD 8mm
Material
Steel; Cast Iron
Teeth
22 to 192
View Details
Custom Machine & Tool Co., Inc.
Component Type
Timing Pulley Stock
Material
Steel
Teeth
21
View Details