RegalRexnord Link-Belt PU3K43K5 Pillow Blocks Ball Bearings PU3K43K5

Description
Product Family: Ball Bearing; Line: Link-Belt Mounted
Description
Product Family: Ball Bearing; Line: Link-Belt Mounted

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PU3K43K5 Pillow Blocks Ball Bearings - PU3K43K5 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PU3K43K5 Pillow Blocks Ball Bearings
PU3K43K5
Link-Belt PU3K43K5 Pillow Blocks Ball Bearings PU3K43K5
Product Family: Ball Bearing; Line: Link-Belt Mounted

Product Family: Ball Bearing; Line: Link-Belt Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PU3K43K5
Product Name Link-Belt PU3K43K5 Pillow Blocks Ball Bearings
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 975 lbs (442 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509034 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.89 inch (175 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL316 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
View Details
Split Plummer (Pillow) Block Housings - SAW Series - SKF/Global
Specs
Bearing Type Spherical Roller
Bearing / Housing Features Plummer Block; Split Housing
Shaft Diameter 3.19 to 7.94 inch (80.96 to 202 mm)
View Details
2 suppliers