RegalRexnord Link-Belt PU363 Pillow Blocks Ball Bearings PU363

Description
3 15/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal
Description
3 15/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PU363 Pillow Blocks Ball Bearings - PU363 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PU363 Pillow Blocks Ball Bearings
PU363
Link-Belt PU363 Pillow Blocks Ball Bearings PU363
3 15/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal

3 15/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PU363
Product Name Link-Belt PU363 Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
Rated Speed 2750 rpm
Load Rating 45000 lbs (20408 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Super Ball Bushing Pillow Block SPB20OPN - TSPB-20-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 1170 lbs (531 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509030 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 6.26 inch (159 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS322 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.33 inch (110 mm)
View Details
Split Plummer (Pillow) Block Housings - SNL 6 Series - SKF/Global
Specs
Bearing Type Ball; Plain; Spherical Roller; CARB Toroidal Roller Bearings
Bearing / Housing Features Plummer Block; Self-aligning (optional feature); Split Housing
Shaft Diameter 0.7874 to 6.3 inch (20 to 160 mm)
View Details
2 suppliers