RegalRexnord Link-Belt PU343J Pillow Blocks Ball Bearings PU343J

Description
2 11/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal, Steel Retainer
Description
2 11/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal, Steel Retainer

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PU343J Pillow Blocks Ball Bearings - PU343J - RegalRexnord
Milwaukee, WI, United States
Link-Belt PU343J Pillow Blocks Ball Bearings
PU343J
Link-Belt PU343J Pillow Blocks Ball Bearings PU343J
2 11/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal, Steel Retainer

2 11/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal, Steel Retainer

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PU343J
Product Name Link-Belt PU343J Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.69 inch (68.26 mm)
Rated Speed 3950 rpm
Load Rating 23420 lbs (10621 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509059 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
1-1/8 in. ID, 4-1/4 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20618 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.59 inch (40.48 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH213 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
Bearing Stainless Steel
View Details
Rexnord AZAFS6307F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AZAFS6307F - RegalRexnord
Specs
Bearing Type Spherical Roller
Shaft Diameter 3.44 inch (87.31 mm)
Rated Speed 2400 rpm
View Details