2 11/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | PU343 |
| Product Name | Link-Belt PU343 Pillow Blocks Ball Bearings |
| Bearing Type | Ball |
| Shaft Securing Method | Setscrew |
| Shaft Diameter | 2.69 inch (68.26 mm) |
| Rated Speed | 3950 rpm |
| Load Rating | 23420 lbs (10621 kg) |