RegalRexnord Link-Belt PU331J Pillow Blocks Ball Bearings PU331J

Description
1 15/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Fixed Pillow Block, Setscrew Locking, Clearance Seal, Steel Retainer
Description
1 15/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Fixed Pillow Block, Setscrew Locking, Clearance Seal, Steel Retainer

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PU331J Pillow Blocks Ball Bearings - PU331J - RegalRexnord
Milwaukee, WI, United States
Link-Belt PU331J Pillow Blocks Ball Bearings
PU331J
Link-Belt PU331J Pillow Blocks Ball Bearings PU331J
1 15/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Fixed Pillow Block, Setscrew Locking, Clearance Seal, Steel Retainer

1 15/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Fixed Pillow Block, Setscrew Locking, Clearance Seal, Steel Retainer

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PU331J
Product Name Link-Belt PU331J Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.94 inch (49.21 mm)
Rated Speed 5600 rpm
Load Rating 13900 lbs (6304 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS324 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.72 inch (120 mm)
View Details
Thomson Open Type Super Ball Bushing Pillow Block SPB32OPN - TSPB-32-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 2 inch (50.8 mm)
Load Rating 2350 lbs (1066 kg)
View Details
Plummer Blocks & Pillow Blocks - 2346971 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Stainless Steel; Stainless Steel
Length 5 inch (127 mm)
View Details
Pillow Block Bearing - igubal® ESTM-GT..-GT - igus® inc.
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning; Split Bearing
Shaft Diameter 0.6299 to 1.18 inch (16 to 30 mm)
View Details