RegalRexnord Link-Belt PU323N Pillow Blocks Ball Bearings PU323N

Description
1 7/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Double Lip Contact Seal
Description
1 7/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Double Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PU323N Pillow Blocks Ball Bearings - PU323N - RegalRexnord
Milwaukee, WI, United States
Link-Belt PU323N Pillow Blocks Ball Bearings
PU323N
Link-Belt PU323N Pillow Blocks Ball Bearings PU323N
1 7/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Double Lip Contact Seal

1 7/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Double Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PU323N
Product Name Link-Belt PU323N Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.44 inch (36.51 mm)
Rated Speed 5400 rpm
Load Rating 7490 lbs (3397 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS311 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.17 inch (55 mm)
View Details
1
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1 inch (25.4 mm)
Load Rating 3525 lbs (1599 kg)
View Details
Plummer Blocks & Pillow Blocks - 2346971 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Stainless Steel; Stainless Steel
Length 5 inch (127 mm)
View Details
Oil Cup Pillow Block Mounted Bearing - BJE19A - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details