RegalRexnord Link-Belt PU323K75 Pillow Blocks Ball Bearings PU323K75

Description
1 7/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal, Nickel plated Housing
Description
1 7/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal, Nickel plated Housing

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PU323K75 Pillow Blocks Ball Bearings - PU323K75 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PU323K75 Pillow Blocks Ball Bearings
PU323K75
Link-Belt PU323K75 Pillow Blocks Ball Bearings PU323K75
1 7/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal, Nickel plated Housing

1 7/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal, Nickel plated Housing

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PU323K75
Product Name Link-Belt PU323K75 Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.44 inch (36.51 mm)
Rated Speed 7550 rpm
Load Rating 7490 lbs (3397 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509046 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
Bearing Stainless Steel
View Details
1-3/16 in. ID, 4-1/4 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20619 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.59 inch (40.48 mm)
View Details
SPHERICAL PILLOW BLOCK BEARINGS - PSJAM-06 - W.M. Berg
Specs
Bearing Type Spherical Roller
Shaft Diameter 0.2362 inch (6 mm)
Housing Plastic / Polymer
View Details