RegalRexnord Link-Belt PT3Y228E3TD Pillow Blocks Ball Bearings PT3Y228E3TD

Description
1 3/4" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Tapped Base Pillow Block, Eccentric Cam Locking COllar, Triple Lip Contact Seal, 90 Degree Lube Fitting
Description
1 3/4" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Tapped Base Pillow Block, Eccentric Cam Locking COllar, Triple Lip Contact Seal, 90 Degree Lube Fitting

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PT3Y228E3TD Pillow Blocks Ball Bearings - PT3Y228E3TD - RegalRexnord
Milwaukee, WI, United States
Link-Belt PT3Y228E3TD Pillow Blocks Ball Bearings
PT3Y228E3TD
Link-Belt PT3Y228E3TD Pillow Blocks Ball Bearings PT3Y228E3TD
1 3/4" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Tapped Base Pillow Block, Eccentric Cam Locking COllar, Triple Lip Contact Seal, 90 Degree Lube Fitting

1 3/4" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Tapped Base Pillow Block, Eccentric Cam Locking COllar, Triple Lip Contact Seal, 90 Degree Lube Fitting

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PT3Y228E3TD
Product Name Link-Belt PT3Y228E3TD Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Diameter 1.75 inch (44.45 mm)
Rated Speed 600 rpm
Load Rating 7370 lbs (3342 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

1-7/8 in. ID, 7-3/4 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL21030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.38 inch (60.32 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL307 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509024 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 4.57 inch (116 mm)
View Details
Plummer Block Housings -  - KG International FZCO
KG International FZCO
Specs
Bearing Type Ball; Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 0.5000 to 3 inch (12.7 to 76.2 mm)
View Details