RegalRexnord Link-Belt PT3U2M45JH4C5 Pillow Blocks Ball Bearings PT3U2M45JH4C5

Description
45mm Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Tapped Base Pillow Block, Setscrew Locking, Clearance Seal, Steel Retainers, Special Grease, C5 Clearance
Description
45mm Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Tapped Base Pillow Block, Setscrew Locking, Clearance Seal, Steel Retainers, Special Grease, C5 Clearance

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PT3U2M45JH4C5 Pillow Blocks Ball Bearings - PT3U2M45JH4C5 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PT3U2M45JH4C5 Pillow Blocks Ball Bearings
PT3U2M45JH4C5
Link-Belt PT3U2M45JH4C5 Pillow Blocks Ball Bearings PT3U2M45JH4C5
45mm Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Tapped Base Pillow Block, Setscrew Locking, Clearance Seal, Steel Retainers, Special Grease, C5 Clearance

45mm Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Tapped Base Pillow Block, Setscrew Locking, Clearance Seal, Steel Retainers, Special Grease, C5 Clearance

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PT3U2M45JH4C5
Product Name Link-Belt PT3U2M45JH4C5 Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
Rated Speed 4000 rpm
Load Rating 7370 lbs (3342 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS328 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.51 inch (140 mm)
View Details
3-1/4 in. ID, 12 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21752 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.44 inch (87.31 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508952 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 5.51 inch (140 mm)
View Details
Oil Cup Pillow Block Mounted Bearing - BEH10A - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details